Status: | Unknown |
---|---|
Series: | 40106 |
RoHS: | Compliant |
Logic Function | Inverter |
---|---|
No. of Elements | Hex |
No. of Inputs | 1Inputs |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Product Range | 40106 |
Logic IC Family | 4000B |
Supply Voltage Min | 3V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HEF40106BT,652.?
Additional datasheets, footprints and schematics for HEF40106BT,652. are listed on our Part Details page. You can also find images and similar parts to HEF40106BT,652. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF40106BT,652. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF40106BT,652. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF40106BT,652. fall under?
The HEF40106BT,652. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF40106BT,652. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF40106BT,652. you can contact the distributor directly for product support, shipping queries etc.
Is the HEF40106BT,652. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HEF40106BT,652. have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for HEF40106BT,652..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF40106BT,652. often in real-time on the comparison pages.
What if I can't find stock of HEF40106BT,652.?
You can fill out our help required form which you can use to request a quote for HEF40106BT,652. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.