Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
19,300
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
287,500
in stock
|
Buy Now | |
element14
from US$0.19
|
33,364
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
33,019
in stock
|
Buy Now | |
Farnell
from US$0.16
|
33,019
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,325
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
2,200
in stock
|
Buy Now | |
Micros
from US$0.15
|
556
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Logic Family / Base Number | HEF4001 |
---|---|
Logic Type | NOR |
Output Current | 2.4mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4001, 4001 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4001 |
Logic Function Number | 4001 |
Logic IC Function | Quadruple 2-Input NOR Gate |
No. of Gates | 4 |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 3.4mA |
Supply Voltage Range | 4.5V to 15.5V |
Termination Type | Surface Mount Device |
4001BT Series 3 to 15 V Quad 2-Input Surface Mount NOR Gate - SOIC-14 | Future Electronics |
IC, 4000 LOCMOS, SMD, 4001, SOIC14 | element14 |
Ic, 4000 Locmos, Smd, 4001, Soic14 | Newark Electronics |
Logic Gates,HEF4001BT,653 | RS |
NOR Gate 4-Element 2-IN CMOS 14-Pin SO T/R | Avnet Asia |
IC: digital | Transfer Multisort Elektronik |
Quad 2Input NOR Gate SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a HEF4001BT 653?
Additional datasheets, footprints and schematics for HEF4001BT 653 are listed on our Part Details page. You can also find images and similar parts to HEF4001BT 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4001BT 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4001BT 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4001BT 653 fall under?
The HEF4001BT 653 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF4001BT 653 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4001BT 653 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4001BT 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4001BT 653 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for HEF4001BT 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4001BT 653 often in real-time on the comparison pages.
What if I can't find stock of HEF4001BT 653?
You can fill out our help required form which you can use to request a quote for HEF4001BT 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.