Status: | Unknown |
---|---|
Series: | 4001 |
RoHS: | Compliant |
Logic Function | NOR Gate |
---|---|
No. of Elements | Quad |
No. of Inputs | 2Inputs |
No. of Pins | 14Pins |
Logic Case Style | SOIC |
Product Range | 4001 |
Logic IC Family | 4000B |
Supply Voltage Min | 3V |
Output Current | 2.4mA |
RoHS Compliant | Yes |
Quad 2Input NOR Gate SO14 | Schukat Electronic |
NOR Gate 4-Element 2-IN CMOS 14-Pin SO Bulk | Avnet America |
Where can I find additional details, specifications and documents for a HEF4001BT,652?
Additional datasheets, footprints and schematics for HEF4001BT,652 are listed on our Part Details page. You can also find images and similar parts to HEF4001BT,652 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4001BT,652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4001BT,652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4001BT,652 fall under?
The HEF4001BT,652 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF4001BT,652 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4001BT,652 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4001BT,652 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HEF4001BT,652 have stock available?
Authorised distributors including Schukat Electronic, Avnet America and RS have stock available or on a lead time for HEF4001BT,652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4001BT,652 often in real-time on the comparison pages.
What if I can't find stock of HEF4001BT,652?
You can fill out our help required form which you can use to request a quote for HEF4001BT,652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.