Status: | Unknown |
---|---|
Series: | HE2G Series |
RoHS: | Unknown |
Prices starting from US$163.77
Product Range | HE2G Series |
---|---|
Contact Configuration | - |
Switch Terminals | Solder |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 5A |
IP Rating | IP66 IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 2.5A |
SVHC | No SVHC (15-Jan-2019) |
HE2G Series Safety Enabling Switch, 3 Position, 2 NC, IP65 | IDEC Corporation HE2G-21SH | RS Americas |
Grip Switch, 3 position | RS |
Grip Switch Basic Yellow Boot Rohs Compliant: Yes |Idec HE2G-21SH | Newark Electronics |
SAFETY INTERLOCK SW, 5A, 250VAC, SOLDER | element14 |
IDEC Grip Enabling Switch 500 mA @ 250 VAC / 1 A @ 30 VDC IP65 / IP66 / IP67 | Distrelec |
Pushbutton Switches Grip Switch Basic Yellow Boot | Sager |
Where can I find additional details, specifications and documents for a HE2G-21SH?
Additional datasheets, footprints and schematics for HE2G-21SH are listed on our Part Details page. You can also find images and similar parts to HE2G-21SH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE2G-21SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE2G-21SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE2G-21SH fall under?
The HE2G-21SH is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to HE2G-21SH when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE2G-21SH you can contact the distributor directly for product support, shipping queries etc.
Is the HE2G-21SH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE2G-21SH have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for HE2G-21SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE2G-21SH often in real-time on the comparison pages.
What if I can't find stock of HE2G-21SH?
You can fill out our help required form which you can use to request a quote for HE2G-21SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.