Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.90
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$19.01
|
-
|
Buy Now | |
Avnet America
from US$13.16
|
-
|
Buy Now | |
RS Americas
from US$21.10
|
-
|
Buy Now | |
element14
from US$22.22
|
-
|
Buy Now | |
TTI Europe
from US$15.99
|
-
|
Buy Now | |
Farnell
from US$26.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Screw terminal |
---|---|
Coil Type | DC type (DC coil) |
Rated Coil Voltage | 24 V DC |
Rated Operating Power | 1,920 mW |
Contact Arrangement | 2 Form A |
Protective Construction | Dust Cover |
Operating Function | Single side stable |
Packing Quantity; Inner Carton (Pcs.) | 10 |
Packing Quantity; Outer Carton (Pcs.) | 50 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 80 mA |
Resistance [±10%] (at 20°C) | 300 Ω |
Max. Allowable Voltage | 110% V of rated coil voltage (at 55°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 25 A 277 V AC |
Max. Switching Power (Resistive Load) | 6,925 VA |
Max. Switching Voltage | 277 V AC, 30 V DC |
Max. Switching Current | 25 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 2,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 30 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Mechanical Life | Min. 10x106 ope. (switching frequency: at 180 times/min) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Conditions | Ambient temperature: -50 to +55°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 120 g |
Resistive Load | [switching frequency: 20 times/min] Min. 200x103 ope. 20 A 250 V AC Min. 100x103 ope. 25 A 277 V AC |
Dielectric Strength (Initial): Between Contact Sets | 4,000 Vrms for 1 min (detection current: 10 mA) |
Packing Quantity | Carton |
Insulation Distance | Min. 8 mm |
Contact Gap | Min. 3 mm (reference value) |
Screw terminal relay,DPNO, 30A 24Vdc | RS |
Relay, Dpst-No, 277Vac, 30Vdc, 25A | Newark Electronics |
Relay Power DPST 277VAC 24VDC Screw Carton/Case | Avnet America |
RELAY GEN PURPOSE DPST 25A 24V | Panasonic Electronic Components HE2AN-S-DC24V | RS Americas |
POWER RELAY | TTI Europe |
Power Relay,24 VDC,Screw term25 A, 2A DPST-NOSingle side stable, Dust Cover | Relay Specialties |
Where can I find additional details, specifications and documents for a HE2AN-S-DC24V?
Additional datasheets, footprints and schematics for HE2AN-S-DC24V are listed on our Part Details page. You can also find images and similar parts to HE2AN-S-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE2AN-S-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE2AN-S-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE2AN-S-DC24V fall under?
The HE2AN-S-DC24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > HE Series Relays.
Can I view similar or alternative parts?
You can view similar parts to HE2AN-S-DC24V when available in the HE Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE2AN-S-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the HE2AN-S-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE2AN-S-DC24V have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for HE2AN-S-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE2AN-S-DC24V often in real-time on the comparison pages.
What if I can't find stock of HE2AN-S-DC24V?
You can fill out our help required form which you can use to request a quote for HE2AN-S-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.