Status: | Unknown |
---|---|
Series: | HE Series |
RoHS: | Unknown |
Contact Configuration | DPST |
---|---|
Coil Voltage | 240VAC |
Contact Current | 25A |
Product Range | HE Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Relay Type | Power - General Purpose |
He Relay |Panasonic HE2AN-AC240V | Newark Electronics |
Electromechanical Relay DPST-NO 25A 240VAC Plug-In | Avnet America |
Energy Managment RelayHE Relay | Panasonic Electronic Components HE2AN-AC240V | RS Americas |
Panasonic Industrial Relay HE 2NO AC 240V 25A Quick Connect Terminal | Distrelec |
POWER RELAY | TTI Europe |
Power Relay Coil Volt | Relay Specialties |
Where can I find additional details, specifications and documents for a HE2AN-AC240V?
Additional datasheets, footprints and schematics for HE2AN-AC240V are listed on our Part Details page. You can also find images and similar parts to HE2AN-AC240V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE2AN-AC240V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE2AN-AC240V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE2AN-AC240V fall under?
The HE2AN-AC240V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HE2AN-AC240V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE2AN-AC240V you can contact the distributor directly for product support, shipping queries etc.
Is the HE2AN-AC240V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE2AN-AC240V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and TTI Europe have stock available or on a lead time for HE2AN-AC240V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE2AN-AC240V often in real-time on the comparison pages.
What if I can't find stock of HE2AN-AC240V?
You can fill out our help required form which you can use to request a quote for HE2AN-AC240V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.