Status: | Unknown |
---|---|
Series: | HE Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 25A |
Product Range | HE Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 300ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 80mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 25A |
Contact Current DC Max | 30A |
Contact Current Max | 25A |
Contact Resistance | 5mohm |
Contact Voltage AC Max | 277V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
External Depth | 33mm |
External Height | 36mm |
External Length / Height | 36mm |
External Width | 50mm |
IP / NEMA Rating | IP50 |
Nom Operating Power | 1.92W |
Operating Temperature Max | 100°C |
Operating Temperature Min | -50°C |
Relay Type | Power |
Weight | 100g |
Where can I find additional details, specifications and documents for a HE2AN24?
Additional datasheets, footprints and schematics for HE2AN24 are listed on our Part Details page. You can also find images and similar parts to HE2AN24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE2AN24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE2AN24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE2AN24 fall under?
The HE2AN24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HE2AN24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE2AN24 you can contact the distributor directly for product support, shipping queries etc.
Is the HE2AN24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE2AN24 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HE2AN24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE2AN24 often in real-time on the comparison pages.
What if I can't find stock of HE2AN24?
You can fill out our help required form which you can use to request a quote for HE2AN24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.