Status: | Unknown |
---|---|
Series: | HE1G Series |
RoHS: | Compliant |
Product Range | HE1G Series |
---|---|
Contact Configuration | SPST-NC |
Switch Operation | Off-On-Off |
Contact Current AC Max | 3A |
Contact Voltage VAC | 125V |
Contact Current DC Max | 2A |
Contact Voltage VDC | 30V |
RoHS Compliant | Yes |
Pushbutton Switches Enabling Grip Switch | Sager |
Switch, Pushbutton, Spst-Nc, 3A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a HE1G-21SM?
Additional datasheets, footprints and schematics for HE1G-21SM are listed on our Part Details page. You can also find images and similar parts to HE1G-21SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE1G-21SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE1G-21SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE1G-21SM fall under?
The HE1G-21SM is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to HE1G-21SM when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE1G-21SM you can contact the distributor directly for product support, shipping queries etc.
Is the HE1G-21SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HE1G-21SM have stock available?
Authorised distributors including element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for HE1G-21SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE1G-21SM often in real-time on the comparison pages.
What if I can't find stock of HE1G-21SM?
You can fill out our help required form which you can use to request a quote for HE1G-21SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.