Status: | Unknown |
---|---|
Series: | HE1B Series |
RoHS: | Compliant |
Prices starting from US$13.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.48
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$13.94
|
29
in stock
|
Buy Now | |
element14
from US$14.15
|
29
in stock
|
Buy Now | |
Farnell
from US$15.16
|
29
in stock
|
Buy Now | |
Distrelec
from US$18.29
|
18
in stock
|
Buy Now | |
RS Americas
from US$13.40
|
5
in stock
|
Buy Now | |
Sager
from US$14.94
|
-
|
Buy Now |
Product Range | HE1B Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Off-On-Off |
Actuator / Cap Colour | Yellow |
Contact Current AC Max | 3A |
Contact Voltage VAC | 125V |
Contact Current DC Max | 2A |
RoHS Compliant | Yes |
Switch, Pushbutton, Spst, 5A, 250V | Newark Electronics |
IDEC Enabling Switch SP3T 3 A IP40 | Distrelec |
Switch Enabling Side mounting 1 contact | RS |
Pushbutton Switch, Enabling, Off-On-Off, SPST-NO, 250V/1.5A, Side mount | IDEC Corporation HE1B-M1 | RS Americas |
Pushbutton Switches Enabling Switch Side Mount | Sager |
Where can I find additional details, specifications and documents for a HE1B-M1?
Additional datasheets, footprints and schematics for HE1B-M1 are listed on our Part Details page. You can also find images and similar parts to HE1B-M1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE1B-M1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE1B-M1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE1B-M1 fall under?
The HE1B-M1 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to HE1B-M1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE1B-M1 you can contact the distributor directly for product support, shipping queries etc.
Is the HE1B-M1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HE1B-M1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for HE1B-M1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE1B-M1 often in real-time on the comparison pages.
What if I can't find stock of HE1B-M1?
You can fill out our help required form which you can use to request a quote for HE1B-M1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.