Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.17
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$20.31
|
-
|
Buy Now | |
Avnet America
from US$14.59
|
-
|
Buy Now | |
RS Americas
from US$25.28
|
-
|
Buy Now | |
TTI Europe
from US$18.02
|
-
|
Buy Now | |
element14
from US$21.13
|
-
|
Buy Now | |
Farnell
from US$18.16
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Gap | 2.5mm |
---|---|
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 1 Form A |
Max. Switching Current | 48 A (AC, DC) |
Protective Construction | Flux-resistant |
Operating Function | Single side stable |
Terminal Type | PC board terminal (blade) |
Contact Type | 48 A |
Packing Quantity; Inner Carton (Pcs.) | 25 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Packing Quantity; Outer Carton (Pcs.) | 100 |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 80 mA |
Resistance [±10%] (at 20°C) | 300 Ω |
Rated Operating Power | 1,920 mW |
Max. Allowable Voltage (at 20°C 68°F) | 110% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgNi type |
Contact Rating (Resistive Load) | 48 A 490 V AC, 48 A 48 V DC |
Max. Switching Power (Resistive Load) | 23,520 VA (AC), 2,304 W (DC) |
Max. Switching Voltage | 490 V AC, 48 V DC |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Open Contacts | 2,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Coil Holding Voltage | 40 to 100% V (at -50~55°C) 50 to 60% V (at 55~85°C) |
Operate Time (Initial) (At 20oC) | Max. 30 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Mechanical Life | Min. 10x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -50 to +85°C (When using at 55°C or higher, the coil holding voltage should be 50% V to 60% V) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 80 g |
Resistive Load | [at 85°C, switching frequency ON : OFF = 1 s : 9 s] Min. 30x103 ope. 48 A 277 V AC Min. 30x103 ope. 48 A 30 V DC [room temperature, switching frequency ON : OFF = 1 s : 9 s] Min. 10x103 ope. 48 A 490 V AC Min. 10x103 ope. 48 A 48 V DC |
Packing Quantity | Carton |
Inductive Load | [at 85°C, switching frequency ON : OFF = 0.1 s : 10 s] Min. 30x103 ope. 48 A 250 V AC (cosΦ = 0.8) Min. 50 ope. 72 A 250 V AC (cosΦ = 0.8) |
PCB blade terminal relay,SPNO, 48A 24Vdc | RS |
General Purpose Relay, He Series, Power, Non Latching, Spst-No, 24 Vdc, 30 A Rohs Compliant: Yes |Panasonic HE1AN-P-DC24V-Y5 | Newark Electronics |
Electromechanical Relay SPST-NO 48A 24VDC 300Ohm Through Hole | Avnet America |
SPST-NO PCB Mount Relay Through Hole, 24V dc | Panasonic Electronic Components HE1AN-P-DC24V-Y5 | RS Americas |
POWER RELAY 24V | TTI Europe |
RELAY, SPST-NO, 277VAC, 30VDC, 30A | element14 |
Power Relay, 24 VDC, PC Board48 A, 1A SPST-NO1 side stable, Flux-resistant | Relay Specialties |
Where can I find additional details, specifications and documents for a HE1AN-P-DC24V-Y5?
Additional datasheets, footprints and schematics for HE1AN-P-DC24V-Y5 are listed on our Part Details page. You can also find images and similar parts to HE1AN-P-DC24V-Y5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE1AN-P-DC24V-Y5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE1AN-P-DC24V-Y5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE1AN-P-DC24V-Y5 fall under?
The HE1AN-P-DC24V-Y5 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > HE Series Relays PV Type.
Can I view similar or alternative parts?
You can view similar parts to HE1AN-P-DC24V-Y5 when available in the HE Series Relays PV Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE1AN-P-DC24V-Y5 you can contact the distributor directly for product support, shipping queries etc.
Is the HE1AN-P-DC24V-Y5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE1AN-P-DC24V-Y5 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for HE1AN-P-DC24V-Y5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE1AN-P-DC24V-Y5 often in real-time on the comparison pages.
What if I can't find stock of HE1AN-P-DC24V-Y5?
You can fill out our help required form which you can use to request a quote for HE1AN-P-DC24V-Y5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.