Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.62
Terminal Type | Plug-in terminal |
---|---|
Coil Type | AC type (AC coil) |
Rated Coil Voltage | 24 V AC |
Rated Operating Power | 1.8 VA |
Contact Arrangement | 1 Form A |
Protective Construction | Dust Cover |
Operating Function | Single side stable |
Accessories | Terminals are available. |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 100 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 15% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 74 mA |
Max. Allowable Voltage | 110% V of rated coil voltage (at 20°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 30 A 277 V AC |
Max. Switching Power (Resistive Load) | 8,310 VA |
Max. Switching Voltage | 277 V AC, 30 V DC |
Max. Switching Current | 30 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 2,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 30 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 30 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Conditions | Ambient temperature: -50 to +55°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 90 g |
Resistive Load | [switching frequency: 20 times/min] Min. 200x103 ope. 30 A 250 V AC |
Packing Quantity | Carton |
Insulation Distance | Min. 8 mm |
Contact Gap | Min. 3 mm (reference value) |
Relay, Spst-No, 277Vac, 30Vdc, 30A | Newark Electronics |
RELAY, SPST-NO, 277VAC, 30VDC, 30A | element14 |
RELAY GEN PURPOSE SPST 30A 24V | Panasonic Industrial Automation HE1AN-AC24V | RS Americas |
Power Relay SPST-NO 277VAC 24VAC Panel Carton | Avnet America |
POWER RELAY 1-FORM-A | TTI Europe |
Power Relay,24 VAC,Plug-in30 A, 1A SPST-NOSingle side stable, Dust Cover | Relay Specialties |
Where can I find additional details, specifications and documents for a HE1AN-AC24V?
Additional datasheets, footprints and schematics for HE1AN-AC24V are listed on our Part Details page. You can also find images and similar parts to HE1AN-AC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE1AN-AC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE1AN-AC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE1AN-AC24V fall under?
The HE1AN-AC24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > HE Series Relays.
Can I view similar or alternative parts?
You can view similar parts to HE1AN-AC24V when available in the HE Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE1AN-AC24V you can contact the distributor directly for product support, shipping queries etc.
Is the HE1AN-AC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE1AN-AC24V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for HE1AN-AC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE1AN-AC24V often in real-time on the comparison pages.
What if I can't find stock of HE1AN-AC24V?
You can fill out our help required form which you can use to request a quote for HE1AN-AC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.