Status: | Unknown |
---|---|
Series: | HE Series |
RoHS: | Unknown |
Prices starting from US$10.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.36
|
-
|
Buy Now | |
Avnet America
from US$10.62
|
-
|
Buy Now | |
RS Americas
from US$17.75
|
-
|
Buy Now | |
element14
from US$15.94
|
-
|
Buy Now | |
Distrelec
from US$13.74
|
-
|
Buy Now | |
TTI Europe
from US$11.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 240VAC |
Contact Current | 30A |
Product Range | HE Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Relay Type | Power - General Purpose |
Relay, Spst-No, 277Vac, 30Vdc, 30A | Newark Electronics |
Electromechanical Relay SPST-NO 30A 240VAC Plug-In | Avnet America |
RELAY GEN PURPOSE SPST 30A 240V | Panasonic Electronic Components HE1AN-AC240V | RS Americas |
Panasonic Industrial Relay HE 1NO AC 240V 30A Quick Connect Terminal | Distrelec |
POWER RELAY | TTI Europe |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a HE1AN-AC240V?
Additional datasheets, footprints and schematics for HE1AN-AC240V are listed on our Part Details page. You can also find images and similar parts to HE1AN-AC240V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE1AN-AC240V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE1AN-AC240V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE1AN-AC240V fall under?
The HE1AN-AC240V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HE1AN-AC240V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE1AN-AC240V you can contact the distributor directly for product support, shipping queries etc.
Is the HE1AN-AC240V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE1AN-AC240V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for HE1AN-AC240V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE1AN-AC240V often in real-time on the comparison pages.
What if I can't find stock of HE1AN-AC240V?
You can fill out our help required form which you can use to request a quote for HE1AN-AC240V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.