Status: | Unknown |
---|---|
Series: | HE Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | HE Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 75ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Coil Current | 160mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 30A |
Contact Current DC Max | 30A |
Contact Current Max | 30A |
Contact Resistance | 5mohm |
Contact Voltage AC Max | 277V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
External Depth | 33mm |
External Height | 36mm |
External Length / Height | 36mm |
External Width | 50mm |
IP / NEMA Rating | IP50 |
Nom Operating Power | 1.92W |
Operating Temperature Max | 100°C |
Operating Temperature Min | -50°C |
Relay Type | Power |
Weight | 100g |
Compact mains isolation relay for direct and alternating current. Outstanding inrush current characteristic and high temperature constancy. Application: Brown goods, consumer electronics, house device technology, office devices, power supplies. | Conrad |
RELAY, SPST-NO, 277VAC, 30VDC, 30A | element14 |
Where can I find additional details, specifications and documents for a HE1AN12?
Additional datasheets, footprints and schematics for HE1AN12 are listed on our Part Details page. You can also find images and similar parts to HE1AN12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE1AN12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE1AN12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE1AN12 fall under?
The HE1AN12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HE1AN12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE1AN12 you can contact the distributor directly for product support, shipping queries etc.
Is the HE1AN12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE1AN12 have stock available?
Authorised distributors including Conrad and element14 have stock available or on a lead time for HE1AN12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE1AN12 often in real-time on the comparison pages.
What if I can't find stock of HE1AN12?
You can fill out our help required form which you can use to request a quote for HE1AN12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.