Status: | Unknown |
---|---|
Series: | HDV Series |
RoHS: | Unknown |
Product Range | HDV Series |
---|---|
Camera Head Diameter | 6mm |
Resolution | 640 x 480 Pixels |
Magnification | - |
Output Connection | SD Card USB Cable |
SVHC | No SVHC (07-Jul-2017) |
Extech Instruments VideoScope, IP57 | Distrelec |
Inspection Camera, 6Mm, 640 X 480 Pixel | Newark Electronics |
INSPECTION CAMERA, 6MM, 640 X 480 PIXEL | element14 |
Where can I find additional details, specifications and documents for a HDV640W?
Additional datasheets, footprints and schematics for HDV640W are listed on our Part Details page. You can also find images and similar parts to HDV640W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDV640W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDV640W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDV640W fall under?
The HDV640W is listed under Tools & Maintenance > Hand Tools > Inspection & Precision Tools.
Can I view similar or alternative parts?
You can view similar parts to HDV640W when available in the Inspection & Precision Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDV640W you can contact the distributor directly for product support, shipping queries etc.
Is the HDV640W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDV640W have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for HDV640W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDV640W often in real-time on the comparison pages.
What if I can't find stock of HDV640W?
You can fill out our help required form which you can use to request a quote for HDV640W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.