Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Luminous Intensity | - |
No. of Digits / Alpha | 2 |
Character Size | 13.7mm |
Supply Voltage | 1.9V |
Display Area Width | 25.2mm |
Character Format | 14 Segment |
Display Area Height | 21mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Common Connection | Common Cathode |
External Depth | 7mm |
External Length / Height | 25.2mm |
External Width | 21mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Displays Segmented Panel 2DIGIT 30LED Red CC 18-Pin DIP | Avnet America |
LED DISPLAY, STARBURST, 2-DIGIT, CC | element14 |
Led Display, Starburst, 2-Digit, Cc | Newark Electronics |
Where can I find additional details, specifications and documents for a HDSP-A27C?
Additional datasheets, footprints and schematics for HDSP-A27C are listed on our Part Details page. You can also find images and similar parts to HDSP-A27C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDSP-A27C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDSP-A27C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDSP-A27C fall under?
The HDSP-A27C is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to HDSP-A27C when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDSP-A27C you can contact the distributor directly for product support, shipping queries etc.
Is the HDSP-A27C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDSP-A27C have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for HDSP-A27C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDSP-A27C often in real-time on the comparison pages.
What if I can't find stock of HDSP-A27C?
You can fill out our help required form which you can use to request a quote for HDSP-A27C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.