Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Luminous Intensity | - |
No. of Digits / Alpha | 2 |
Character Size | 13.7mm |
Supply Voltage | 1.9V |
Display Area Width | 25.2mm |
Character Format | 14 Segment |
Display Area Height | 21mm |
Product Range | - |
SVHC | Hexahydromethylphthalic anhydride [1] Hexahydro-4-methylphthalic anhydride [2] Hexahydro-1-methylphthalic anhydride[3] (27-Jun-2018) |
Common Connection | Common Anode |
External Depth | 7mm |
External Length / Height | 25.2mm |
External Width | 21mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
LED DISPLAY, STARBURST, 2-DIGIT, CA | element14 |
Led Display, Starburst, 2-Digit, Ca | Newark Electronics |
Displays Segmented Panel 2DIGIT 30LED Red CA 18-Pin DIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a HDSP-A22C?
Additional datasheets, footprints and schematics for HDSP-A22C are listed on our Part Details page. You can also find images and similar parts to HDSP-A22C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDSP-A22C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDSP-A22C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDSP-A22C fall under?
The HDSP-A22C is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to HDSP-A22C when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDSP-A22C you can contact the distributor directly for product support, shipping queries etc.
Is the HDSP-A22C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDSP-A22C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, EBV Elektronik and Avnet America have stock available or on a lead time for HDSP-A22C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDSP-A22C often in real-time on the comparison pages.
What if I can't find stock of HDSP-A22C?
You can fill out our help required form which you can use to request a quote for HDSP-A22C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.