Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
LED Colour | Red Yellow Green |
---|---|
No. of LEDs | 10LEDs |
Forward Current / Colour | R 90mA Y 60mA G 90mA |
Display Size | 25.4mm x 10.16mm |
Luminous Intensity / Colour | R 3.5mcd Y 1.9mcd G 1.9mcd |
Forward Voltage / Colour | R 2.1V Y 2.2V G 2.1V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
LED Configuration | Bar Array |
Led Bar Array, Red/Yellow/Green | Newark Electronics |
LED BAR ARRAY, RED/YELLOW/GREEN, 10 LED | element14 |
Tri-colour 10-seg LED lightbar,HDSP-4832 | RS |
LED Uni-Color 3Green/3Red/4Yellow 566nm/635nm/583nm 20-Pin | EBV Elektronik |
Where can I find additional details, specifications and documents for a HDSP-4832?
Additional datasheets, footprints and schematics for HDSP-4832 are listed on our Part Details page. You can also find images and similar parts to HDSP-4832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDSP-4832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDSP-4832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDSP-4832 fall under?
The HDSP-4832 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to HDSP-4832 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDSP-4832 you can contact the distributor directly for product support, shipping queries etc.
Is the HDSP-4832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDSP-4832 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for HDSP-4832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDSP-4832 often in real-time on the comparison pages.
What if I can't find stock of HDSP-4832?
You can fill out our help required form which you can use to request a quote for HDSP-4832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.