Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 330mA |
Luminous Intensity | 25mcd |
No. of Digits / Alpha | 8 |
Character Size | 4.57mm |
Supply Voltage | 5V |
Display Area Width | 42.93mm |
Character Format | Dot Matrix |
Display Area Height | 11.43mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 5.3mm |
External Length / Height | 11.4mm |
External Width | 42.9mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -45°C |
Operating Temperature Range | -45°C to +85°C |
Led Display, Alphanumeric | Newark Electronics |
Displays Dot Matrix Panel 8DIGIT 280LED Red 24-Pin DIP Tube | Avnet America |
LED DISPLAY, ALPHANUMERIC | Farnell |
Where can I find additional details, specifications and documents for a HDSP-2534?
Additional datasheets, footprints and schematics for HDSP-2534 are listed on our Part Details page. You can also find images and similar parts to HDSP-2534 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDSP-2534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDSP-2534 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDSP-2534 fall under?
The HDSP-2534 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to HDSP-2534 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDSP-2534 you can contact the distributor directly for product support, shipping queries etc.
Is the HDSP-2534 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDSP-2534 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for HDSP-2534.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDSP-2534 often in real-time on the comparison pages.
What if I can't find stock of HDSP-2534?
You can fill out our help required form which you can use to request a quote for HDSP-2534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.