Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.50
LED Colour | Green |
---|---|
Forward Current If | 300mA |
Luminous Intensity | 7.5mcd |
No. of Digits / Alpha | 8 |
Character Size | 4.81mm |
Supply Voltage | 5V |
Display Area Width | 42.59mm |
Character Format | Dot Matrix |
Display Area Height | 19.58mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 5.3mm |
External Length / Height | 19.6mm |
External Width | 42.6mm |
Luminous Intensity Typ | 7.5mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -45°C |
Operating Temperature Range | -45°C to +85°C |
Displays Dot Matrix Panel 8DIGIT 280LED Green 28-Pin DIP Tube | Avnet America |
Led Alphanum Display, 8Digit, Dot Matrix | Newark Electronics |
LED DISPLAY, ALPHANUMERIC | element14 |
Green 8x1 line 0.2in Smart, HDSP-2113 | RS |
Where can I find additional details, specifications and documents for a HDSP-2113?
Additional datasheets, footprints and schematics for HDSP-2113 are listed on our Part Details page. You can also find images and similar parts to HDSP-2113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDSP-2113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDSP-2113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDSP-2113 fall under?
The HDSP-2113 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to HDSP-2113 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDSP-2113 you can contact the distributor directly for product support, shipping queries etc.
Is the HDSP-2113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDSP-2113 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for HDSP-2113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDSP-2113 often in real-time on the comparison pages.
What if I can't find stock of HDSP-2113?
You can fill out our help required form which you can use to request a quote for HDSP-2113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.