Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Resistance | 422ohm |
---|---|
Resistance Tolerance | ± 20% |
Power Rating | 250mW |
Resistor Case Style | 0805 [2012 Metric] |
Resistor Technology | Thick Film (Double Sided) |
Resistor Type | Sulfur Resistant |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HDSC0805-422RMT1?
Additional datasheets, footprints and schematics for HDSC0805-422RMT1 are listed on our Part Details page. You can also find images and similar parts to HDSC0805-422RMT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDSC0805-422RMT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDSC0805-422RMT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDSC0805-422RMT1 fall under?
The HDSC0805-422RMT1 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to HDSC0805-422RMT1 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDSC0805-422RMT1 you can contact the distributor directly for product support, shipping queries etc.
Is the HDSC0805-422RMT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HDSC0805-422RMT1 have stock available?
There is no stock from authorised distributors for HDSC0805-422RMT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDSC0805-422RMT1 often in real-time on the comparison pages.
What if I can't find stock of HDSC0805-422RMT1?
You can fill out our help required form which you can use to request a quote for HDSC0805-422RMT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.