Status: | Active |
---|---|
Series: | HDMIULC6-4SC6 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
5,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
10,318
in stock
|
Buy Now | |
element14
from US$0.35
|
10,318
in stock
|
Buy Now | |
Farnell
from US$0.33
|
10,318
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
90,000
in stock
|
Buy Now | |
Avnet America
-
|
78,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS compliant |
SOT23-6L package |
4 line 15 kV ESD protection |
Ultra high bandwidth - no inluence on signal rise and fall times - maximised number of signal harmonics |
Protects VBUS when applicable |
Fast response time compared with varistors |
Very low leakage current: 0.5 µA max. |
Product Specifications |
---|
DS4689 Ultra large bandwidth ESD protection |
Technical Notes & Articles |
---|
TA0325 ESD Protection with ultra-low capacitance for high bandwidth applications |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Esd Protection Device, 5V, Sot-23 | Newark Electronics |
DIODE, HDMI ESD PROTECTION, SOT23-6 | element14 |
HDMIULC6 Series 4 Channel 6 V Bi-Directional ESD Protection - SOT-23-6 | Future Electronics |
HDMI port 4-way ESD array HDMIULC6-4SC6 | RS |
ESD Suppressor �15KV 6-Pin SOT-23 T/R | EBV Elektronik |
ESD Suppressor ±15KV 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a HDMIULC6-4SC6?
Additional datasheets, footprints and schematics for HDMIULC6-4SC6 are listed on our Part Details page. You can also find images and similar parts to HDMIULC6-4SC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDMIULC6-4SC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDMIULC6-4SC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDMIULC6-4SC6 fall under?
The HDMIULC6-4SC6 is listed under Protections and EMI filters > ESD Protection > High-speed data lines (<1 pF).
Can I view similar or alternative parts?
You can view similar parts to HDMIULC6-4SC6 when available in the High-speed data lines (<1 pF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDMIULC6-4SC6 you can contact the distributor directly for product support, shipping queries etc.
Is the HDMIULC6-4SC6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for HDMIULC6-4SC6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for HDMIULC6-4SC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDMIULC6-4SC6 often in real-time on the comparison pages.
What if I can't find stock of HDMIULC6-4SC6?
You can fill out our help required form which you can use to request a quote for HDMIULC6-4SC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.