Status: | Unknown |
---|---|
Series: | HDLx-2416 Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Forward Current If | - |
Luminous Intensity | 3.75mcd |
No. of Digits / Alpha | 4 |
Character Size | 5mm |
Supply Voltage | 5V |
Display Area Width | 25.15mm |
Character Format | Dot Matrix |
Display Area Height | 10.16mm |
Product Range | HDLx-2416 Series |
SVHC | No SVHC (27-Jun-2018) |
Led Alphanumeric Display, Dot Matrix, 5V | Newark Electronics |
Displays Dot Matrix Panel 4DIGIT 140LED Yellow 18-Pin DIP Tube | Avnet America |
LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V | element14 |
Where can I find additional details, specifications and documents for a HDLY-2416?
Additional datasheets, footprints and schematics for HDLY-2416 are listed on our Part Details page. You can also find images and similar parts to HDLY-2416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDLY-2416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDLY-2416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDLY-2416 fall under?
The HDLY-2416 is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to HDLY-2416 when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDLY-2416 you can contact the distributor directly for product support, shipping queries etc.
Is the HDLY-2416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDLY-2416 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for HDLY-2416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDLY-2416 often in real-time on the comparison pages.
What if I can't find stock of HDLY-2416?
You can fill out our help required form which you can use to request a quote for HDLY-2416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.