Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.01
LED Colour | Red |
---|---|
Forward Current If | 110mA |
Luminous Intensity | 3.5mcd |
No. of Digits / Alpha | 4 |
Character Size | 5mm |
Supply Voltage | 5V |
Display Area Width | 25.15mm |
Character Format | Dot Matrix |
Display Area Height | 10.16mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.6mm |
External Length / Height | 20.07mm |
External Width | 25.15mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Displays Dot Matrix Panel 4DIGIT 140LED Hi-Eff. Red 18-Pin DIP Tube | Avnet America |
Display Dot Matrix 25.15X20.07Mm 5X7 Red | Newark Electronics |
LED DISPLAY, ALPHANUMERIC | element14 |
Avago, LED, HDLO-2416 | RS |
Where can I find additional details, specifications and documents for a HDLO-2416?
Additional datasheets, footprints and schematics for HDLO-2416 are listed on our Part Details page. You can also find images and similar parts to HDLO-2416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDLO-2416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDLO-2416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDLO-2416 fall under?
The HDLO-2416 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to HDLO-2416 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDLO-2416 you can contact the distributor directly for product support, shipping queries etc.
Is the HDLO-2416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDLO-2416 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HDLO-2416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDLO-2416 often in real-time on the comparison pages.
What if I can't find stock of HDLO-2416?
You can fill out our help required form which you can use to request a quote for HDLO-2416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.