Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Current If | 110mA |
Luminous Intensity | 5.6mcd |
No. of Digits / Alpha | 4 |
Character Size | 5mm |
Supply Voltage | 5V |
Display Area Width | 25.15mm |
Character Format | Dot Matrix |
Display Area Height | 10.16mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.6mm |
External Length / Height | 20.07mm |
External Width | 25.15mm |
Luminous Intensity Typ | 5.6mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Avago, LED, HDLG-2416 | RS |
Display, Dot Matrix, Green, 5.6Mcd, 5V | Newark Electronics |
Displays Dot Matrix Panel 4DIGIT 140LED Green 18-Pin DIP Tube | Avnet America |
LED DISPLAY, ALPHANUMERIC | element14 |
Where can I find additional details, specifications and documents for a HDLG-2416?
Additional datasheets, footprints and schematics for HDLG-2416 are listed on our Part Details page. You can also find images and similar parts to HDLG-2416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDLG-2416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDLG-2416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDLG-2416 fall under?
The HDLG-2416 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to HDLG-2416 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDLG-2416 you can contact the distributor directly for product support, shipping queries etc.
Is the HDLG-2416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDLG-2416 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HDLG-2416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDLG-2416 often in real-time on the comparison pages.
What if I can't find stock of HDLG-2416?
You can fill out our help required form which you can use to request a quote for HDLG-2416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.