Status: | Unknown |
---|---|
Series: | PowerPact Series |
RoHS: | Unknown |
Product Range | PowerPact Series |
---|---|
Current Rating | 100A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 250VDC |
Voltage Rating VAC | 600VAC |
Circuit Breaker Mounting | DIN Rail |
Circuit Breaker, Thermal Magnetic, 2P, 100A | Newark Electronics |
Where can I find additional details, specifications and documents for a HDL26100?
Additional datasheets, footprints and schematics for HDL26100 are listed on our Part Details page. You can also find images and similar parts to HDL26100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDL26100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDL26100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDL26100 fall under?
The HDL26100 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HDL26100 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDL26100 you can contact the distributor directly for product support, shipping queries etc.
Is the HDL26100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDL26100 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for HDL26100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDL26100 often in real-time on the comparison pages.
What if I can't find stock of HDL26100?
You can fill out our help required form which you can use to request a quote for HDL26100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.