Status: | Unknown |
---|---|
Series: | PowerPact Series |
RoHS: | Unknown |
Prices starting from US$1,023.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,023.83
|
No stock
|
Buy Now |
Product Range | PowerPact Series |
---|---|
Current Rating | 20A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 250VDC |
Voltage Rating VAC | 600VAC |
Circuit Breaker Mounting | DIN Rail |
Circuit Breaker, Thermal Magnetic, 2P, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a HDL26020?
Additional datasheets, footprints and schematics for HDL26020 are listed on our Part Details page. You can also find images and similar parts to HDL26020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDL26020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDL26020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDL26020 fall under?
The HDL26020 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HDL26020 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDL26020 you can contact the distributor directly for product support, shipping queries etc.
Is the HDL26020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDL26020 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HDL26020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDL26020 often in real-time on the comparison pages.
What if I can't find stock of HDL26020?
You can fill out our help required form which you can use to request a quote for HDL26020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.