Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 19Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | - |
Product Range | - |
Connector, Hdmi, 19Pos, Rcpt, Panel | Newark Electronics |
Female Field Termination Connector for HDMI Applications- | L-com HDFT | RS Americas |
Where can I find additional details, specifications and documents for a HDFT?
Additional datasheets, footprints and schematics for HDFT are listed on our Part Details page. You can also find images and similar parts to HDFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDFT fall under?
The HDFT is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to HDFT when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDFT you can contact the distributor directly for product support, shipping queries etc.
Is the HDFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDFT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for HDFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDFT often in real-time on the comparison pages.
What if I can't find stock of HDFT?
You can fill out our help required form which you can use to request a quote for HDFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.