Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI Plug |
---|---|
Connector Type B | DVI-D Single Link Plug |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Color | Black |
Product Range | - |
HDMI Cable Male, DVI-D Male, 1m, 28 AWG, UL Rated, Non Booted, Premium Series | L-com HD-DVI-MM-1 | RS Americas |
CABLE ASSY, HDMI PLUG-DVI-D PLUG, 1M | element14 |
Cable, Hdmi Plug/Dvi-D Plug, 3.3 , Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a HD-DVI-MM-1?
Additional datasheets, footprints and schematics for HD-DVI-MM-1 are listed on our Part Details page. You can also find images and similar parts to HD-DVI-MM-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD-DVI-MM-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD-DVI-MM-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD-DVI-MM-1 fall under?
The HD-DVI-MM-1 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to HD-DVI-MM-1 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD-DVI-MM-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HD-DVI-MM-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD-DVI-MM-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for HD-DVI-MM-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD-DVI-MM-1 often in real-time on the comparison pages.
What if I can't find stock of HD-DVI-MM-1?
You can fill out our help required form which you can use to request a quote for HD-DVI-MM-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.