Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.08
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Chassis |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
DC / DC Converter Type | Module |
Efficiency | 86% |
External Depth | 88.9mm |
External Length / Height | 32.9mm |
External Width | 139.7mm |
Input Voltage Max | 72V |
Input Voltage Min | 36V |
Isolation Voltage | 1.5kV |
Operating Temperature Max | 71°C |
Operating Temperature Min | 25°C |
Output Current | 2.5A |
Output Current Max | 2.5A |
Output Voltage | 24V |
Output Voltage Nom. | 24V |
Power Rating | 60W |
Supply Voltage | 48V |
CONVERTER, DC/DC, CHASSIS, 60W, 24V | Farnell |
Where can I find additional details, specifications and documents for a HDD60-48S24T?
Additional datasheets, footprints and schematics for HDD60-48S24T are listed on our Part Details page. You can also find images and similar parts to HDD60-48S24T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDD60-48S24T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDD60-48S24T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDD60-48S24T fall under?
The HDD60-48S24T is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to HDD60-48S24T when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDD60-48S24T you can contact the distributor directly for product support, shipping queries etc.
Is the HDD60-48S24T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDD60-48S24T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HDD60-48S24T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDD60-48S24T often in real-time on the comparison pages.
What if I can't find stock of HDD60-48S24T?
You can fill out our help required form which you can use to request a quote for HDD60-48S24T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.