Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Hood Side Entry |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | Screw |
Rectangular Shell Size | 6 |
For Use With | Weidmuller RockStar Series Size 6 HDC Inserts |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Exit Angle | 90° |
Hood, Side Entry, Size 6, M32, Screw | Newark Electronics |
HOOD, SIDE ENTRY, SIZE 6, M32, SCREW | element14 |
Where can I find additional details, specifications and documents for a HDC IP68 16B TSS 1M32?
Additional datasheets, footprints and schematics for HDC IP68 16B TSS 1M32 are listed on our Part Details page. You can also find images and similar parts to HDC IP68 16B TSS 1M32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC IP68 16B TSS 1M32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC IP68 16B TSS 1M32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC IP68 16B TSS 1M32 fall under?
The HDC IP68 16B TSS 1M32 is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to HDC IP68 16B TSS 1M32 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC IP68 16B TSS 1M32 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC IP68 16B TSS 1M32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC IP68 16B TSS 1M32 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC IP68 16B TSS 1M32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC IP68 16B TSS 1M32 often in real-time on the comparison pages.
What if I can't find stock of HDC IP68 16B TSS 1M32?
You can fill out our help required form which you can use to request a quote for HDC IP68 16B TSS 1M32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.