Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Hood Top Entry |
---|---|
Connector Body Material | Plastic Body |
Locking Type | Side Clamp |
Rectangular Shell Size | HQ |
For Use With | Weidmuller RockStar Series Size HQ HDC Inserts |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Exit Angle | 180° |
Hood, Top Entry, Size Hq, Pg16 | Newark Electronics |
HOOD, TOP ENTRY, SIZE HQ, PG16 | element14 |
Where can I find additional details, specifications and documents for a HDC HQP TOLU 1PG16?
Additional datasheets, footprints and schematics for HDC HQP TOLU 1PG16 are listed on our Part Details page. You can also find images and similar parts to HDC HQP TOLU 1PG16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC HQP TOLU 1PG16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC HQP TOLU 1PG16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC HQP TOLU 1PG16 fall under?
The HDC HQP TOLU 1PG16 is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to HDC HQP TOLU 1PG16 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC HQP TOLU 1PG16 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC HQP TOLU 1PG16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC HQP TOLU 1PG16 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC HQP TOLU 1PG16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC HQP TOLU 1PG16 often in real-time on the comparison pages.
What if I can't find stock of HDC HQP TOLU 1PG16?
You can fill out our help required form which you can use to request a quote for HDC HQP TOLU 1PG16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.