Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Base Bulkhead Mount |
---|---|
Connector Body Material | Plastic Body |
Locking Type | Side Clamp |
Rectangular Shell Size | HQ |
For Use With | Weidmuller RockStar Series Size HQ HDC Inserts |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Bulkhead Mount |
Housing, Size Hq, Side Clamp, Plastic | Newark Electronics |
HOUSING, SIZE HQ, SIDE CLAMP, PLASTIC | element14 |
Where can I find additional details, specifications and documents for a HDC HQP ALU?
Additional datasheets, footprints and schematics for HDC HQP ALU are listed on our Part Details page. You can also find images and similar parts to HDC HQP ALU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC HQP ALU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC HQP ALU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC HQP ALU fall under?
The HDC HQP ALU is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to HDC HQP ALU when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC HQP ALU you can contact the distributor directly for product support, shipping queries etc.
Is the HDC HQP ALU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC HQP ALU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC HQP ALU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC HQP ALU often in real-time on the comparison pages.
What if I can't find stock of HDC HQP ALU?
You can fill out our help required form which you can use to request a quote for HDC HQP ALU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.