Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Hood Top Entry |
---|---|
Connector Body Material | Zinc Body |
Locking Type | Side Clamp |
Rectangular Shell Size | HQ |
For Use With | Weidmuller RockStar Series Size HQ HDC Inserts |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Exit Angle | 180° |
Hood, Top Entry, Size Hq, Pg21 | Newark Electronics |
HOOD, TOP ENTRY, SIZE HQ, PG21 | element14 |
Where can I find additional details, specifications and documents for a HDC HQM TOLU 1PG21?
Additional datasheets, footprints and schematics for HDC HQM TOLU 1PG21 are listed on our Part Details page. You can also find images and similar parts to HDC HQM TOLU 1PG21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC HQM TOLU 1PG21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC HQM TOLU 1PG21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC HQM TOLU 1PG21 fall under?
The HDC HQM TOLU 1PG21 is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to HDC HQM TOLU 1PG21 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC HQM TOLU 1PG21 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC HQM TOLU 1PG21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC HQM TOLU 1PG21 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC HQM TOLU 1PG21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC HQM TOLU 1PG21 often in real-time on the comparison pages.
What if I can't find stock of HDC HQM TOLU 1PG21?
You can fill out our help required form which you can use to request a quote for HDC HQM TOLU 1PG21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.