Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI Plug |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Color | Black |
Product Range | - |
Audio/Video Cable, Hdmi Plug, 9.8 , Blk | Newark Electronics |
Standard HDMI Cable, Male-Male 3m, HDCAMM Series | L-com HDCAMM-3 | RS Americas |
CABLE, HDMI PL-PL, 9.84FT | element14 |
Where can I find additional details, specifications and documents for a HDCAMM-3?
Additional datasheets, footprints and schematics for HDCAMM-3 are listed on our Part Details page. You can also find images and similar parts to HDCAMM-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDCAMM-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDCAMM-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDCAMM-3 fall under?
The HDCAMM-3 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to HDCAMM-3 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDCAMM-3 you can contact the distributor directly for product support, shipping queries etc.
Is the HDCAMM-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDCAMM-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for HDCAMM-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDCAMM-3 often in real-time on the comparison pages.
What if I can't find stock of HDCAMM-3?
You can fill out our help required form which you can use to request a quote for HDCAMM-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.