Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Hood Side Entry |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | End Clamp |
Rectangular Shell Size | 12 |
For Use With | Weidmuller RockStar Series Size 12 HDC Inserts |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Exit Angle | 90° |
Hood, Side Entry, Size 12, M32 | Newark Electronics |
HOOD, SIDE ENTRY, SIZE 12, M32 | element14 |
Where can I find additional details, specifications and documents for a HDC 48B TSLU 1M32G?
Additional datasheets, footprints and schematics for HDC 48B TSLU 1M32G are listed on our Part Details page. You can also find images and similar parts to HDC 48B TSLU 1M32G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC 48B TSLU 1M32G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC 48B TSLU 1M32G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC 48B TSLU 1M32G fall under?
The HDC 48B TSLU 1M32G is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to HDC 48B TSLU 1M32G when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC 48B TSLU 1M32G you can contact the distributor directly for product support, shipping queries etc.
Is the HDC 48B TSLU 1M32G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC 48B TSLU 1M32G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC 48B TSLU 1M32G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC 48B TSLU 1M32G often in real-time on the comparison pages.
What if I can't find stock of HDC 48B TSLU 1M32G?
You can fill out our help required form which you can use to request a quote for HDC 48B TSLU 1M32G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.