Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$198.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$199.76
|
No stock
|
Buy Now | |
RS Americas
from US$323.38
|
21
in stock
|
Buy Now | |
Schukat Electronic
from US$235.64
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$243.71
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$373.73
|
-
|
Buy Now | |
Carlton-Bates
from US$318.60
|
-
|
Buy Now | |
Distrelec
from US$223.09
|
-
|
Buy Now | |
TTI Europe
from US$198.17
|
-
|
Buy Now | |
Sager
from US$262.20
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid State Relay Quick Connect Panel Mount DC 160 A 32 V dc, HDC Series | Sensata - Crydom HDC200D160 | RS Americas |
Solid State Relay DC 200V 160A Hockey-Pu | Schukat Electronic |
Relay: solid state | Transfer Multisort Elektronik |
Solid state relay 4.5-32 Vdc 200Vdc 160A | RS |
Ssr Relay, Panel Mount, Ip00, 150Vdc/160A, 4-32Vd |Sensata/crydom HDC200D160 | Newark Electronics |
Relay, Solid State | Carlton-Bates |
Sensata Crydom Solid State Relay Single Phase, HDC, 1NO, 160A, 150V, Screw Terminal | Distrelec |
SSR PM IP00 150VDC/160A FET | TTI Europe |
Solid State Relays - Industrial Mount PM SSR 150VDC/160A 4-32VDC | Sager |
Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a HDC200D160?
Additional datasheets, footprints and schematics for HDC200D160 are listed on our Part Details page. You can also find images and similar parts to HDC200D160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC200D160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC200D160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC200D160 fall under?
The HDC200D160 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to HDC200D160 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC200D160 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC200D160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC200D160 have stock available?
Authorised distributors including RS Americas, Schukat Electronic, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for HDC200D160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC200D160 often in real-time on the comparison pages.
What if I can't find stock of HDC200D160?
You can fill out our help required form which you can use to request a quote for HDC200D160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.