Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Base Bulkhead Mount |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | End Clamp |
Rectangular Shell Size | 5 |
For Use With | Weidmuller RockStar Series Size 5 HDC Inserts |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Bulkhead Mount |
Housing, Size 5, End Clamp, Alum | Newark Electronics |
HOUSING, SIZE 5, END CLAMP, ALUM | element14 |
Where can I find additional details, specifications and documents for a HDC 16A ADLU?
Additional datasheets, footprints and schematics for HDC 16A ADLU are listed on our Part Details page. You can also find images and similar parts to HDC 16A ADLU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC 16A ADLU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC 16A ADLU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC 16A ADLU fall under?
The HDC 16A ADLU is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to HDC 16A ADLU when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC 16A ADLU you can contact the distributor directly for product support, shipping queries etc.
Is the HDC 16A ADLU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC 16A ADLU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC 16A ADLU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC 16A ADLU often in real-time on the comparison pages.
What if I can't find stock of HDC 16A ADLU?
You can fill out our help required form which you can use to request a quote for HDC 16A ADLU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.