Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
$$HDC16-6,
ZPF000000000131708 |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.90
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.47
|
242
in stock
|
Buy Now | |
TE Store
from US$1.34
|
83
in stock
|
Buy Now | |
RS Americas
from US$3.41
|
-
|
Buy Now | |
Boersig
from US$2.03
|
-
|
Buy Now | |
TTI Europe
from US$3.18
|
-
|
Buy Now | |
Farnell
from US$4.91
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Gray |
Number of Positions | 6 |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | Without |
Accessory Type | Protective Cap |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Automotive Connector Caps & Covers DUST CAP ASM | Rapid Electronics |
DUST CAP ASM Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Color: Gray Primary Product Material: PA GF Number of Positions: 6 Dust Cap Without Gray PA GF | Receptacle Dust Cap — Deutsch Hd10 | Part Number: HDC16-6 | Internal Number: HDC16-6 | Alias Number: $$HDC16-6 | TE Connectivity | TE Store |
Dust Cap Asm |Deutsch Te Connectivity HDC16-6 | Newark Electronics |
DEUTSCH Automotive | RS Americas |
Protective Cover for HD10 Series Circular Connectors Plastic Gray Box | Avnet America |
Where can I find additional details, specifications and documents for a HDC16-6?
Additional datasheets, footprints and schematics for HDC16-6 are listed on our Part Details page. You can also find images and similar parts to HDC16-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC16-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC16-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC16-6 fall under?
The HDC16-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC16-6 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC16-6 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC16-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC16-6 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, RS Americas and Boersig have stock available or on a lead time for HDC16-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC16-6 often in real-time on the comparison pages.
What if I can't find stock of HDC16-6?
You can fill out our help required form which you can use to request a quote for HDC16-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.