HDC1050EVM Part Information
Details for HDC1050EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits
Part Downloads

Part Specifications
Kit Application Type | Sensor |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430F5528 HDC1050 |
Application Sub Type | Temperature Sensor & Humidity Sensor |
Kit Contents | Eval Board HDC1050 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 16bit 25MHz MCU 14bit Resolution Detachable Sensor Data Logging/Register I2C GUI USB Power |
Viewing Distributors for HDC1050EVM
Loading...
Loading Results for HDC1050EVM