HDC100A160 Switches, Relays & Solenoids by Crydom

SSR PANEL MOUNT 140VAC 160A 72VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$218.02

Distributor Stock
Logo for Newark
Newark
from US$415.42
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$282.93
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$218.02
-
Buy Now
Logo for Sager
Sager
from US$229.41
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration -
Load Current 160A
Operating Voltage Max 72VDC
Relay Mounting Panel
Relay Terminals Stud
Switching Mode AC Switch
Operating Voltage Min 7VDC

Alternative Descriptions

Solid State Contactor, 7-72Vdc, 160A | Newark Electronics
Relay | RS Americas
SSR PM IP00 72VDC/160A 90-280V | TTI Europe
Solid State Relays - Industrial Mount PM SSR 72VDC/160A 90-280VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HDC100A160?

Additional datasheets, footprints and schematics for HDC100A160 are listed on our Part Details page. You can also find images and similar parts to HDC100A160 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HDC100A160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC100A160 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HDC100A160 fall under?

The HDC100A160 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to HDC100A160 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HDC100A160 you can contact the distributor directly for product support, shipping queries etc.

Is the HDC100A160 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HDC100A160 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for HDC100A160.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HDC100A160 often in real-time on the comparison pages.

What if I can't find stock of HDC100A160?

You can fill out our help required form which you can use to request a quote for HDC100A160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay