Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Hood Side Entry |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | Side Clamp |
Rectangular Shell Size | 1 |
For Use With | Weidmuller RockStar Series Size 1 HDC Inserts |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Exit Angle | 90° |
HOOD, SIDE ENTRY, SIZE 1, M20 | element14 |
Hood, Side Entry, Size 1, M20 | Newark Electronics |
Where can I find additional details, specifications and documents for a HDC 04A TWLU 1M20G?
Additional datasheets, footprints and schematics for HDC 04A TWLU 1M20G are listed on our Part Details page. You can also find images and similar parts to HDC 04A TWLU 1M20G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC 04A TWLU 1M20G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC 04A TWLU 1M20G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC 04A TWLU 1M20G fall under?
The HDC 04A TWLU 1M20G is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to HDC 04A TWLU 1M20G when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC 04A TWLU 1M20G you can contact the distributor directly for product support, shipping queries etc.
Is the HDC 04A TWLU 1M20G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC 04A TWLU 1M20G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HDC 04A TWLU 1M20G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC 04A TWLU 1M20G often in real-time on the comparison pages.
What if I can't find stock of HDC 04A TWLU 1M20G?
You can fill out our help required form which you can use to request a quote for HDC 04A TWLU 1M20G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.