Status: | Unknown |
---|---|
Series: | PowerPact H Series |
RoHS: | Unknown |
Product Range | PowerPact H Series |
---|---|
Current Rating | 90A |
No. of Poles | 3 Pole |
Voltage Rating VDC | 250V |
Voltage Rating VAC | 600V |
Circuit Breaker Mounting | Plug On |
Molded Case Circuit Breaker, 3 Pole, 90A | Newark Electronics |
Where can I find additional details, specifications and documents for a HDA36090?
Additional datasheets, footprints and schematics for HDA36090 are listed on our Part Details page. You can also find images and similar parts to HDA36090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDA36090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDA36090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDA36090 fall under?
The HDA36090 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HDA36090 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDA36090 you can contact the distributor directly for product support, shipping queries etc.
Is the HDA36090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDA36090 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for HDA36090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDA36090 often in real-time on the comparison pages.
What if I can't find stock of HDA36090?
You can fill out our help required form which you can use to request a quote for HDA36090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.