Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | Head Light |
---|---|
Light Source | LED |
Lumen Output | 100lm |
Beam Effective Distance | 30m |
Power Source | AAA Batteries x 3 |
Torch Body Material | Plastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Battery Life (Working) | 7 Hours |
Head Light, 100Lm, 30M, 3 X Aaa Bat, Torch Type,head Light, Light Source,led, Lumen Output,100Lm, Beam Effective Distance,30M, Power Source,aaa Batteries X 3, Torch Body Material,plastic, Product Range,-, Svhc,no Svhc 27-Jun-2018, Rohs Compliant: Yes |Energizer HDA321 | Newark Electronics |
HEAD LIGHT, 100LM, 30M, 3 X AAA BAT | element14 |
Where can I find additional details, specifications and documents for a HDA321?
Additional datasheets, footprints and schematics for HDA321 are listed on our Part Details page. You can also find images and similar parts to HDA321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDA321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDA321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDA321 fall under?
The HDA321 is listed under Energizer Parts.
Can I view similar or alternative parts?
You can view similar parts to HDA321 when available in the Energizer Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDA321 you can contact the distributor directly for product support, shipping queries etc.
Is the HDA321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDA321 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HDA321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDA321 often in real-time on the comparison pages.
What if I can't find stock of HDA321?
You can fill out our help required form which you can use to request a quote for HDA321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.