Status: | Unknown |
---|---|
Series: | PowerPact H Series |
RoHS: | Unknown |
Product Range | PowerPact H Series |
---|---|
Current Rating | 30A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 250V |
Voltage Rating VAC | 600V |
Circuit Breaker Mounting | Plug On |
Molded Case Circuit Breaker, 2 Pole, 30A | Newark Electronics |
Where can I find additional details, specifications and documents for a HDA260302?
Additional datasheets, footprints and schematics for HDA260302 are listed on our Part Details page. You can also find images and similar parts to HDA260302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDA260302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDA260302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDA260302 fall under?
The HDA260302 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HDA260302 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDA260302 you can contact the distributor directly for product support, shipping queries etc.
Is the HDA260302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDA260302 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for HDA260302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDA260302 often in real-time on the comparison pages.
What if I can't find stock of HDA260302?
You can fill out our help required form which you can use to request a quote for HDA260302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.