Status: | Unknown |
---|---|
Series: | SuperH Family, SH7144 Series Microcontrollers |
RoHS: | Compliant |
Product Range | SuperH Family, SH7144 Series Microcontrollers |
---|---|
Architecture | SH-2 |
No. of Bits | 32bit |
CPU Speed | 50MHz |
Program Memory Size | 256KB |
RAM Memory Size | 8KB |
No. of Pins | 112Pins |
MCU Case Style | QFP |
RoHS Compliant | Yes |
Mcu, 32Bit, 50Mhz, Qfp-112 | Newark Electronics |
MCU 32-bit SuperH RISC 256KB Flash 3.3V 112-Pin PQFP | Avnet America |
Where can I find additional details, specifications and documents for a HD64F7144F50V?
Additional datasheets, footprints and schematics for HD64F7144F50V are listed on our Part Details page. You can also find images and similar parts to HD64F7144F50V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD64F7144F50V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD64F7144F50V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD64F7144F50V fall under?
The HD64F7144F50V is listed under Semiconductors - ICs > Microcontrollers - MCU > Other 16 / 32 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to HD64F7144F50V when available in the Other 16 / 32 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD64F7144F50V you can contact the distributor directly for product support, shipping queries etc.
Is the HD64F7144F50V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HD64F7144F50V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for HD64F7144F50V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD64F7144F50V often in real-time on the comparison pages.
What if I can't find stock of HD64F7144F50V?
You can fill out our help required form which you can use to request a quote for HD64F7144F50V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.