Status: | Unknown |
---|---|
Series: | H8/300H Tiny Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$9.25
Product Range | H8/300H Tiny Series Microcontrollers |
---|---|
Architecture | H8 |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 56KB |
RAM Memory Size | 4KB |
No. of Pins | 64Pins |
MCU Case Style | QFP |
No. of I/O's | 45I/O's |
Embedded Interface Type | I2C SCI |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
MCU Family | - |
MCU Series | H8/300H Tiny |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 16Bit, 20Mhz, Qfp-64 | Newark Electronics |
MCU, 16BIT, 20MHZ, QFP-64 | Farnell |
MCU 16-bit/32-bit H8 CISC 56KB Flash 3.3V/5V 64-Pin PQFP | Avnet Silica |
H8/300H Series 16 bit 4 kB RAM 56 kB Flash 45 I/O Microcontroller - BQFP-64 | Future Electronics |
Where can I find additional details, specifications and documents for a HD64F3687HV?
Additional datasheets, footprints and schematics for HD64F3687HV are listed on our Part Details page. You can also find images and similar parts to HD64F3687HV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD64F3687HV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD64F3687HV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD64F3687HV fall under?
The HD64F3687HV is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HD64F3687HV when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD64F3687HV you can contact the distributor directly for product support, shipping queries etc.
Is the HD64F3687HV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD64F3687HV have stock available?
Authorised distributors including Newark Electronics, Farnell, Chip One Stop, Avnet Silica and Future Electronics have stock available or on a lead time for HD64F3687HV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD64F3687HV often in real-time on the comparison pages.
What if I can't find stock of HD64F3687HV?
You can fill out our help required form which you can use to request a quote for HD64F3687HV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.