Status: | Unknown |
---|---|
Series: | H8 Family, H8/300H Tiny Series, H8/3687 Group Microcontrollers |
RoHS: | Compliant |
Product Range | H8 Family, H8/300H Tiny Series, H8/3687 Group Microcontrollers |
---|---|
Architecture | H8/300H |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 56KB |
RAM Memory Size | 4KB |
No. of Pins | 64Pins |
RoHS Compliant | Yes |
Mcu, 16Bit, 20Mhz, Lfqfp-64 | Newark Electronics |
MCU 16-bit/32-bit H8 CISC 56KB Flash 3.3V/5V 64-Pin LQFP | Avnet America |
Where can I find additional details, specifications and documents for a HD64F3687GFPV?
Additional datasheets, footprints and schematics for HD64F3687GFPV are listed on our Part Details page. You can also find images and similar parts to HD64F3687GFPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD64F3687GFPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD64F3687GFPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD64F3687GFPV fall under?
The HD64F3687GFPV is listed under Semiconductors - ICs > Microcontrollers - MCU > Other 16 / 32 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to HD64F3687GFPV when available in the Other 16 / 32 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD64F3687GFPV you can contact the distributor directly for product support, shipping queries etc.
Is the HD64F3687GFPV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HD64F3687GFPV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for HD64F3687GFPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD64F3687GFPV often in real-time on the comparison pages.
What if I can't find stock of HD64F3687GFPV?
You can fill out our help required form which you can use to request a quote for HD64F3687GFPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.