Status: | Unknown |
---|---|
Series: | H8 Microcontrollers |
RoHS: | Unknown |
Prices starting from US$11.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.29
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$13.20
|
115
in stock
|
Buy Now | |
element14
from US$14.99
|
115
in stock
|
Buy Now | |
CoreStaff
from US$12.27
|
110
in stock
|
Buy Now | |
Future Electronics
from US$12.07
|
-
|
Buy Now | |
Avnet America
from US$11.01
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | H8 Microcontrollers |
---|---|
Architecture | - |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 2KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 29I/O's |
Embedded Interface Type | I2C SCI |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Controller Family/Series | H8 |
Flash Memory Size | 32KB |
IC Generic Number | 64F3664 |
Logic Function Number | 64F3664 |
MPU Core Size | 16bit |
Memory Type | Flash |
Microprocessor/Controller Features | High-speed H8/300H central processing unit with an internal 16-bit architecture On-chip memory Supports various power-down states |
No. of ADC Inputs | 8 |
No. of External Interrupts | 11 |
No. of Internal Interrupts | 20 |
No. of Timers | 4 |
Number of bits In Timer | 8 |
Number of bits in ADC | 10 |
Operating Temperature Max | 75°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +75°C |
Oscillator Type | External |
Peripherals | ADC |
Serial Comms | I²C |
Mcu, 16Bit, 16Mhz, Lqfp-64 | Newark Electronics |
MCU, 16BIT, 16MHZ, LQFP-64 | element14 |
MCU 3/5V 32K PB-FREE 64-LQFP | Future Electronics |
MCU 16-bit/32-bit H8 CISC 32KB Flash 5V 64-Pin LQFP | Avnet America |
Where can I find additional details, specifications and documents for a HD64F3664FPV?
Additional datasheets, footprints and schematics for HD64F3664FPV are listed on our Part Details page. You can also find images and similar parts to HD64F3664FPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD64F3664FPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD64F3664FPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD64F3664FPV fall under?
The HD64F3664FPV is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to HD64F3664FPV when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD64F3664FPV you can contact the distributor directly for product support, shipping queries etc.
Is the HD64F3664FPV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD64F3664FPV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Future Electronics have stock available or on a lead time for HD64F3664FPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD64F3664FPV often in real-time on the comparison pages.
What if I can't find stock of HD64F3664FPV?
You can fill out our help required form which you can use to request a quote for HD64F3664FPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.