Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$699.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$699.99
|
No stock
|
Buy Now |
Computer Switch Type | KVM |
---|---|
Computer Switch Function | Automatic |
No. of Ways | 4 |
Input Connection | 8 x HDMI, 4 x USB Type B, 4 x 3.5mm Audio |
Output Connection | 2 x HDMI, 4 x USB Type A, 3.5mm Audio |
RoHS Compliant | Yes |
Switch, Hdmi Dual Head, 4 Port, 20Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a HD6224A?
Additional datasheets, footprints and schematics for HD6224A are listed on our Part Details page. You can also find images and similar parts to HD6224A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD6224A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD6224A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD6224A fall under?
The HD6224A is listed under Office, Computer & Networking Products > Computer Products > Switches.
Can I view similar or alternative parts?
You can view similar parts to HD6224A when available in the Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD6224A you can contact the distributor directly for product support, shipping queries etc.
Is the HD6224A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HD6224A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HD6224A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD6224A often in real-time on the comparison pages.
What if I can't find stock of HD6224A?
You can fill out our help required form which you can use to request a quote for HD6224A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.