Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$139.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$157.49
|
No stock
|
Buy Now | |
Rapid Electronics
from US$226.85
|
56
in stock
|
Buy Now | |
RS Americas
from US$211.83
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$227.44
|
-
|
Buy Now | |
Avnet America
from US$176.70
|
-
|
Buy Now | |
element14
from US$140.51
|
-
|
Buy Now | |
Sager
from US$190.00
|
-
|
Buy Now | |
Farnell
from US$139.93
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 60W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 12A |
Input Voltage VAC | 100V AC to 240V AC |
RoHS Compliant | Yes |
POWER SUPPLIES, INTERNATIONAL LINEARS 5 | RS |
Where can I find additional details, specifications and documents for a HD5-12/OVP-AG?
Additional datasheets, footprints and schematics for HD5-12/OVP-AG are listed on our Part Details page. You can also find images and similar parts to HD5-12/OVP-AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD5-12/OVP-AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD5-12/OVP-AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD5-12/OVP-AG fall under?
The HD5-12/OVP-AG is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to HD5-12/OVP-AG when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD5-12/OVP-AG you can contact the distributor directly for product support, shipping queries etc.
Is the HD5-12/OVP-AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HD5-12/OVP-AG have stock available?
Authorised distributors including Rapid Electronics, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for HD5-12/OVP-AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD5-12/OVP-AG often in real-time on the comparison pages.
What if I can't find stock of HD5-12/OVP-AG?
You can fill out our help required form which you can use to request a quote for HD5-12/OVP-AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.